CEI IEC/TR 61340-5-2

Electrostatics Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2020
Status: active
Page Count: 98
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 61340, which has been developed to support IEC 61340-5-1, applies to activities that: manufacture, process, assemble, install, package, label, service, test, inspect, transport or otherwise handle electrical or electronic parts, assemblies and equipment with withstand voltages greater than or equal to 100 V HBM, 200 V CDM and 35 V for isolated conductors. Additional control elements or adjusted limits can be applicable for ESDS with lower withstand voltages.

NOTE Isolated conductors were historically represented by MM.

Document History

CEI IEC/TR 61340-5-2
September 1, 2020
Electrostatics Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
This part of IEC 61340, which has been developed to support IEC 61340-5-1, applies to activities that: manufacture, process, assemble, install, package, label, service, test, inspect, transport or...
September 1, 2010
Electrostatics Part 5-2: Protection of electronic devices from electrostatic phenomena User guide
Il presente Corrigendum aggiorna il Rapporto Tecnico CEI CLC/TR 61340-5-2:2008-07. La parte corretta riguarda il par. 4.7.5.3 "Prove" e riguarda il valore della resistenza elettrica delle sedute.
April 1, 2009
Electrostatics Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
Il presente RapportoTecnico rappresenta una guida per le persone e le organizzazioni che devono affrontare le problematiche derivanti dalle scariche elettrostatiche (ESD). Il suo contenuto può essere...
July 1, 2008
Electrostatics - Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
Il presente RapportoTecnico rappresenta una guida per le persone e le organizzazioni che devono affrontare le problematiche derivanti dalle scariche elettrostatiche (ESD). Il suo contenuto può essere...

References

Advertisement