CEI IEC/TR 62002-3
Mobile and portable DVB-T/H radio access Part 3: Measurement Interface
| Organization: | CEI |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Television and radio broadcasting): | 33.170 |
scope:
This Technical Report is defining the minimum requirements for a terminal measurement interface to be used in test systems designed to verify the terminal conformance according IEC 62002-1 and IEC 62002-2. The interface is especially designed to be used with terminal category c), hand-held portable convergence terminals, but can obviously be used with other terminal categories as well (see IEC 62002-1, Clause 4). The measurement interface is used to control the terminal and read the degradation information from the terminal. The test signal interface (terminal input) is specified in the IEC 62002-2 and is not part of this Technical Report.
Document History