CEI EN IEC 60580

Medical electrical equipment - Dose area product meters

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2020
Status: active
Page Count: 44
ICS Code (Radiographic equipment): 11.040.50
scope:

This document specifies the performance and testing of DOSE AREA PRODUCT METERS intended to measure DOSE AREA PRODUCT and/or DOSE AREA PRODUCT RATE to which the PATIENT is exposed during MEDICAL RADIOLOGICAL EXAMINATIONS.

This document is applicable to the following types of DOSE AREA PRODUCT METERS:

a) FIELD-CLASS DOSE AREA PRODUCT METERS normally used for the measurement of DOSE AREA PRODUCTS during MEDICAL RADIOLOGICAL EXAMINATIONS;

b) REFERENCE-CLASS DOSE AREA PRODUCT METERS normally used for the CALIBRATION of FIELDCLASS DOSIMETERS.

NOTE REFERENCE-CLASS DOSE AREA PRODUCT METERS can be used as FIELD-CLASS DOSE AREA PRODUCT METERS.

The object of this document is

1) to establish requirements for a satisfactory level of performance for DOSE AREA PRODUCT METERS, and

2) to standardize the methods for the determination of compliance with this level of performance.

Two levels of performance are specified:

- a lower level of performance applying to FIELD-CLASS DOSE AREA PRODUCT METERS;

- a higher level of performance applying to REFERENCE-CLASS DOSE AREA PRODUCT METERS.

Document History

CEI EN IEC 60580
September 1, 2020
Medical electrical equipment - Dose area product meters
This document specifies the performance and testing of DOSE AREA PRODUCT METERS intended to measure DOSE AREA PRODUCT and/or DOSE AREA PRODUCT RATE to which the PATIENT is exposed during MEDICAL...
August 1, 2001
Medical electrical equipment - Dose area product meters
La norma si riferisce alle prestazioni e alle prove dei sistemi di misura del prodotto dose-area con camere a ionizzazione previste per la misura del prodotto dose-area al quale il paziente è esposto...

References

Advertisement