ISO 10477

Dentistry — Polymer-based crown and veneering materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2020
Status: active
Page Count: 28
ICS Code (Dental materials): 11.060.10
scope:

This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these requirements.

This document is applicable to polymer-based crown and veneering materials for laboratory-fabricated permanent veneers or crowns. It also applies to polymer-based dental crown and veneering materials for which the manufacturer claims adhesion to the substructure without macro-mechanical retention such as beads or wires.

 

Document History

ISO 10477
October 1, 2020
Dentistry — Polymer-based crown and veneering materials
This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these...
June 1, 2018
Dentistry - Polymer-based crown and veneering materials
This document classifies polymer-based crown and veneering materials used in dentistry and specifies their requirements. It also specifies the test methods to be used to determine conformity to these...
October 1, 2004
Dentistry - Polymer-Based Crown and Bridge Materials
This International Standard classifies polymer-based dental crown and bridge materials and specifies their requirements. It also specifies the test methods to be used to determine compliance with...
December 15, 1992
Dentistry - Polymer-Based Crown and Bridge Materials
A description is not available for this item.

References

Advertisement