ISO TS 13434

Geosynthetics — Guidelines for the assessment of durability

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2020
Status: active
Page Count: 50
ICS Code (Geotextiles): 59.080.70
scope:

This document provides guidelines for the assessment of the durability of geosynthetics, the object of which is to provide the design engineer with the necessary information, generally defined as changes in material properties or as partial safety factors, to ensure that the expected design life of a geosynthetic can be achieved with confidence.

This document is not applicable to products designed to survive for only a limited time, such as erosioncontrol fabric based on natural fibres.

This document is applicable to the durability of the geosynthetics and not to the durability of the geotechnical structure as a whole.

NOTE The calculation of reduction factors for soil reinforcement applications is described in ISO/TR 20432.

Document History

ISO TS 13434
October 1, 2020
Geosynthetics — Guidelines for the assessment of durability
This document provides guidelines for the assessment of the durability of geosynthetics, the object of which is to provide the design engineer with the necessary information, generally defined as...
November 1, 2008
Geosynthetics — Guidelines for the assessment of durability
This Technical Specification provides guidelines for the assessment of the durability of geosynthetics, the object of which is to provide the design engineer with the necessary information, generally...

References

Advertisement