ISO 17190-4
Urine-absorbing aids for incontinence — Polyacrylate superabsorbent powders — Part 4: Test method for estimation of the moisture content as weight loss upon heating
| Organization: | ISO |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aids for incontinence and ostomy): | 11.180.20 |
scope:
This document provides a test method for the evaluation of mass loss upon heating for cross-linked polyacrylate superabsorbent powders.
This method is applicable to powdered polymeric superabsorbent materials that are free-flowing under the specified test conditions. Substances other than water that are volatile in this temperature range will interfere. The onus is on the polymer formulator/producer to decide if such interference is possible and either exclude the method from use, provide an alternative or modify the method accordingly.
Document History