DS/ISO 18527-3

Eye and face protection for sports use – Part 3: Requirements and test methods for eyewear intended to be used for surface swimming

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 October 2020
Status: active
Page Count: 34
ICS Code (Outdoor and water sports equipment): 97.220.40
ICS Code (Indoor sports equipment): 97.220.30
ICS Code (Head protective equipment): 13.340.20
scope:

This document specifies requirements and test methods for eyewear intended for surface swimming only. It contains requirements for eyewear for both recreational and specialist competitive swimming. It deals with materials, construction, optical properties and test methods. Requirements for the labelling and marking of swimming eyewear and for information to be supplied by the manufacturer are also specified. Eyewear intended for surface swimming conforming to the requirements of this standard are suitable for surface use and shallow diving only, e.g. from the edge of a pool, and are not suitable for wear when diving from a high board. This document applies to eyewear that include a) non-prescription nominally plano or afocal lenses, b) non-prescription mass-produced corrective lenses, and c) prescription lenses.

Document History

DS/ISO 18527-3
October 27, 2020
Eye and face protection for sports use – Part 3: Requirements and test methods for eyewear intended to be used for surface swimming
This document specifies requirements and test methods for eyewear intended for surface swimming only. It contains requirements for eyewear for both recreational and specialist competitive swimming....
Advertisement