DS/ISO/IEC/IEEE 12207-2

Systems and software engineering – Software life cycle processes – Part 2: Relation and mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 October 2020
Status: active
Page Count: 284
ICS Code (Software): 35.080
scope:

This document provides the mapping expressing corresponding relations between software life cycle processes in ISO/IEC/IEEE 12207:2017 and the processes in ISO/IEC 12207:2008. These relations are demonstrated by means of mapping tables that show relationships between activities and tasks, and process outcomes. This mapping assists users of ISO/IEC 12207:2008 to transition to using ISO/IEC/IEEE 12207:2017. This document will help users understand the differences between the reference processes and requirements of the two editions of ISO/IEC/IEEE 12207, and any potential gaps or process enhancements that can be needed in seeking conformance to and/or using ISO/IEC/IEEE 12207:2017. Also, this document provides to such users the mapping which helps to identify corresponding process outcomes, activities and tasks of processes for software systems in ISO/IEC/IEEE 12207:2017. The mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008 in this document can be used as a basis to continuously conduct, improve and extend current process assets including software specific process assets based on ISO/IEC 12207:2008 for effective implementation of ISO/IEC/IEEE 12207:2017. These process activities and tasks can be applied iteratively.

Document History

DS/ISO/IEC/IEEE 12207-2
October 27, 2020
Systems and software engineering – Software life cycle processes – Part 2: Relation and mapping between ISO/IEC/IEEE 12207:2017 and ISO/IEC 12207:2008
This document provides the mapping expressing corresponding relations between software life cycle processes in ISO/IEC/IEEE 12207:2017 and the processes in ISO/IEC 12207:2008. These relations are...
Advertisement