DSF/FPREN ISO 80601-2-85

Medical electrical equipment – Part 2-85: Particular requirements for the basic safety and essential performance of cerebral tissue oximeter equipment (ISO/FDIS 80601-2-85:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 120
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This particular standard applies to basic safety and essential performance of cerebral tissue oximeter equipment (t-NIRS), which is a unique application of NIRS in that it employs multiple wavelengths of light energy and time-resolved (frequency or time domain) and/or spatially resolved methods to derive a quantitative measure of tissue oxygen saturation of haemoglobin within the field of the NIRS sensor. This particular standard applies to ME EQUIPMENT used in a hospital environment as well as when used outside the hospital environment, such as in ambulances and air transport. Additional standards may apply to ME EQUIPMENT for those environments of use. Not included within the scope of this particular standard are: a) Invasive tissue or vascular oximeters b) Device measuring dissolved oxygen c) Functional NIRS device covered by IEC 80601-2-71, where not intended for obtaining cerebral tissue oximeter signals for monitoring purposes d) Pulse oximeter covered by ISO 80601-2-61, where not intended for obtaining cerebral tissue oximeter signals for monitoring purposes; however, manufacturers should consider using relevant clauses of this standard as appropriate for their intended use. NOTE: a manufacturer may claim monitoring of tissue other than cerebral, which is not covered by this standard.

Document History

April 19, 2021
Medical electrical equipment – Part 2-85: Particular requirements for the basic safety and essential performance of cerebral tissue oximeter equipment (ISO 80601-2-85:2021)
This particular standard applies to basic safety and essential performance of cerebral tissue oximeter equipment (t-NIRS), which is a unique application of NIRS in that it employs multiple...
Medical electrical equipment – Part 2-85: Particular requirements for basic safety and essential performance of cerebral tissue oximeter equipment (ISO/DIS 80601-2-85:2020)
This particular standard applies to basic safety and essential performance of cerebral tissue oximeter equipment (t-NIRS), which is a unique application of NIRS in that it employs multiple...
DSF/FPREN ISO 80601-2-85
Medical electrical equipment – Part 2-85: Particular requirements for the basic safety and essential performance of cerebral tissue oximeter equipment (ISO/FDIS 80601-2-85:2020)
This particular standard applies to basic safety and essential performance of cerebral tissue oximeter equipment (t-NIRS), which is a unique application of NIRS in that it employs multiple...
Advertisement