GMW3029
Polyamide 6 - Glass Fiber Reinforced, Heat Stabilized
| Organization: | GMW |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 8 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification describes material types of glass fiber reinforced, heat stabilized Polyamide 6 (nylon 6), which are used in injected or extruded form for molded components.
Symbols.
The symbol, per ISO 11469, shall be completed by the supplier according to the glass fiber content of the material. The material abbreviations according to ISO 11469 are shown in Table 1 and Table 2.
Applicability.
Painted Wheel Covers, Pedals, Gears, Spacers, Relays, Brackets, Fans.
Remarks.
Not applicable.
Document History