ISO 10874
Resilient, textile and laminate floor coverings — Classification AMENDMENT 1: Elimination of class 22+
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Floor coverings): | 97.150 |
scope:
NOTE The wear and appearance of floor coverings are influenced by standards of installation and maintenance, the condition of the subfloor and the kind of use (type of footwear, high concentrations of localized traffic, etc). These factors are intended to be taken into account when using this classification system.
Document History
ISO 10874
October 1, 2020
Resilient, textile and laminate floor coverings — Classification AMENDMENT 1: Elimination of class 22+
NOTE The wear and appearance of floor coverings are influenced by standards of installation and maintenance, the condition of the subfloor and the kind of use (type of footwear, high concentrations...
November 15, 2009
Resilient, textile and laminate floor coverings — Classification
This International Standard establishes a classification system for resilient, textile and laminate floor coverings. The classification is based on practical requirements for areas of use and...