GMW17081
Plastic Part Properties
| Organization: | GMW |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This standard provides a system for specifying material related part performance requirements for automotive plastic components.
Symbols.
A symbol for the general type of plastic resin is to be used and a letter-number symbol for each quality level of each property or characteristic. For example, an automotive interior part might be specified as follows: GMW17081 ABS (DSB83, RE20). Refer to 3.2.1.
Applicability.
This standard covers the performance requirements of plastic parts used in automotive applications. The parts may be functional assemblies or sub-assemblies. This specification may be used when the system part performance specifications are not applicable:
• GMW14444 - Materials Related Interior Part Performance
• GMW14650 - Performance Requirements for Exterior Plastic Parts
• GMW15725 - Performance Requirements for Engine Compartment Plastic Parts
• GMW16882 - Performance Requirements for Engine Plastic Parts
Material Identification.
Reference GMW3116, Recyclability/Recove
Document History