GMW17334

Single Wall Construction Steel Tubing

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2020
Status: active
Page Count: 19
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers single wall construction tubing wherein the joint is electric resistance welded. There are requirements for base metal, the optional coating materials and the coated tubing. These requirements are applicable to the product coming out of the tube mills and the coating application lines, which are sometimes separate facilities. This tubing is used in the production of customized parts and assemblies. It is recommended that those parts and assemblies be validated for corrosion performance, conductivity and continuity, strength, appearance and other critical properties unique to the particular application.

Symbols.

Not applicable.

Applicability.

Single wall tubing is typically used for fuel lines, power steering lines, transmission oil cooler lines, lubricating oil lines, vacuum lines, etc.

Document History

GMW17334
October 1, 2020
Single Wall Construction Steel Tubing
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
October 1, 2015
Single Wall Construction Steel Tubing
Material Description. This specification covers single wall construction tubing wherein the joint is electric resistance welded. There are requirements for base metal, the optional coating materials...

References

Advertisement