GMW17425

Polyester Sheet Molding Composite (SMC) - Low Profile, 27.5% Glass Reinforced (Smooth)

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2020
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of a low profile unsaturated polyester sheet molding compound that is reinforced with 27.5% chopped glass fibers that are 25 mm long and randomly oriented. This material can be coated in the molding press to seal porosity In-Mold Coat (IMC), bonded, and painted. Laser Optical Reflected Image Analyzer (LORIA) readings < 85 are required to meet this specification.

Symbols.

Not applicable.

Applicability.

Typical applications include exterior and interior body panels.

Remarks.

None.

Document History

GMW17425
October 1, 2020
Polyester Sheet Molding Composite (SMC) - Low Profile, 27.5% Glass Reinforced (Smooth)
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
December 1, 2015
Polyester Sheet Molding Composite (SMC) – Low Profile, 27.5% Glass Reinforced (Smooth)
Material Description. This specification covers the properties of a low profile unsaturated polyester sheet molding compound that is reinforced with 27.5% chopped glass fibers that are 25 mm long and...

References

Advertisement