CEN - EN 6057

Aerospace series - Rod-end with bearing EN 4265 in corrosion resisting steel, internal threaded shank - Dimensions and loads, Inch series

active, Most Current
Organization: CEN
Publication Date: 1 October 2020
Status: active
Page Count: 18
ICS Code (Components for aerospace construction): 49.035
scope:

This European standard specifies the characteristics of adjustable rod-ends consisting of:

- a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265)

- a rod-end with internal threaded shank

They are intended for use in fixed or moving parts of the aircraft structure and their control mechanisms.

Document History

EN 6057
October 1, 2020
Aerospace series - Rod-end with bearing EN 4265 in corrosion resisting steel, internal threaded shank - Dimensions and loads, Inch series
This European standard specifies the characteristics of adjustable rod-ends consisting of: — a spherical plain bearing, metal to metal, in corrosion resisting steel, wide series (EN 4265) — a...

References

Advertisement