SNV - SN EN IEC 62271-214

High-voltage switchgear and controlgear - Part 214: Internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

active, Most Current
Organization: SNV
Publication Date: 1 September 2019
Status: active
Page Count: 5
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

SN EN IEC 62271-214
September 1, 2019
High-voltage switchgear and controlgear - Part 214: Internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
Advertisement