NEN-ISO 17867

Particle size analysis - Small angle X-ray scattering (SAXS)

active, Most Current
Organization: NEN
Publication Date: 1 October 2020
Status: active
Page Count: 38
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This document specifies a method for the application of small-angle X-ray scattering (SAXS) to the estimation of mean particle sizes in the 1 nm to 100 nm size range. It is applicable in dilute dispersions where the interaction and scattering effects between the particles are negligible. This document describes several data evaluation methods: the Guinier approximation, model-based data fitting, Monte-Carlo-based data fitting, the indirect Fourier transform method and the expectation maximization method. The most appropriate evaluation method is intended to be selected by the analyst and stated clearly in the report. While the Guinier approximation only provides an estimate for the mean particle diameter, the other methods also give insight in the particle size distribution.

Document History

NEN-ISO 17867
October 1, 2020
Particle size analysis - Small angle X-ray scattering (SAXS)
This document specifies a method for the application of small-angle X-ray scattering (SAXS) to the estimation of mean particle sizes in the 1 nm to 100 nm size range. It is applicable in dilute...
May 1, 2015
Particle size analysis - Small-angle X-ray scattering
Small-angle X-ray scattering (SAXS) is a well-established technique that allows structural information to be obtained about inhomogeneities in materials with a characteristic length from 1 nm to 100...

References

Advertisement