SNV - SN EN 1502

Inland navigation vessels - Boarding stairs

inactive
Organization: SNV
Publication Date: 1 August 2020
Status: inactive
Page Count: 12
ICS Code (Inland navigation vessels): 47.060
ICS Code (Hulls and their structure elements): 47.020.10
scope:

This document applies to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship´s boats, safe disembarking to the shore or a safe crossing over onto vessels with lower decks. This document specifies safety requirements on the design, dimensions and strength and test methods for outboard stairs. Boarding stairs are designed for vessels having a boarding height greater than 1,5 m above the light water-line. They can be used up to a height of around 3,0 m above the light water-line. Boarding stairs are not intended for use by passengers.

Document History

February 1, 2023
Inland navigation vessels - Boarding stairs
This document is applicable to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the...
SN EN 1502
August 1, 2020
Inland navigation vessels - Boarding stairs
This document applies to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship´s boats, safe disembarking to the shore...

References

Advertisement