SNV - SN EN 13230-4+A1
Railway applications - Track - Concrete sleepers and bearers - Part 4: Prestressed bearers for switches and crossings
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This part of the EN 13230 series defines additional technical criteria and control procedures as well as specific tolerance limits related to manufacturing and testing prestressed bearers for switches and crossings with a maximum length of 8,5 m. Bearers longer than 8,5 m are considered as special elements and will comply with FprEN 13230 5:2015.
Document History
SN EN 13230-4+A1
August 1, 2020
Railway applications - Track - Concrete sleepers and bearers - Part 4: Prestressed bearers for switches and crossings
This part of the EN 13230 series defines additional technical criteria and control procedures as well as specific tolerance limits related to manufacturing and testing prestressed bearers for...
September 1, 2016
Railway applications - Track - Concrete sleepers and bearers - Part 4: Prestressed bearers for switches and crossings
A description is not available for this item.
November 1, 2009
Railway applications - Track - Concrete sleepers and bearers - Part 4: Prestressed bearers for switches and crossings
A description is not available for this item.
January 1, 2003
Railway applications - Track - Concrete sleepers and bearers - Part 4: Prestressed bearers for switches and crossings
A description is not available for this item.