CENELEC - EN 60127-3
Miniature fuses - Part 3: Sub-miniature fuse-links
| Organization: | CENELEC |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
This part of IEC 60127 is applicable to sub-miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used indoors.
It does not apply to sub-miniature fuse-links for appliances intended to be used under special conditions, such as in a corrosive or explosive atmosphere.
This standard applies in addition to the requirements of IEC 60127-1.
The object of this standard is to define special and additional test methods for sub-miniature fuse-links applying in addition to the requirements of IEC 60127-1.
Document History