AENOR - UNE-EN IEC 60331-1
Tests for electric cables under fire conditions - Circuit integrity - Part 1: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm
active, Most Current
| Organization: | AENOR |
| Publication Date: | 4 November 2020 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical wires and cables in general): | 29.060.01 |
Document History
UNE-EN IEC 60331-1
November 4, 2020
Tests for electric cables under fire conditions - Circuit integrity - Part 1: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm
A description is not available for this item.