ASD-STAN PREN 4853

Aerospace series — Externally threaded fastener, 100° countersunk normal head, Spiral Drive Recess — Classification: 1 100 MPa (at ambient temperature)/425 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2020
Status: active
Page Count: 19
scope:

This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, for aerospace applications.

Classification: 1 100 MPa1/425 °C2.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the screw can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.

Document History

ASD-STAN PREN 4853
October 1, 2020
Aerospace series — Externally threaded fastener, 100° countersunk normal head, Spiral Drive Recess — Classification: 1 100 MPa (at ambient temperature)/425 °C
This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, for aerospace applications. Classification: 1 100 MPa1/425 °C2. 1...

References

Advertisement