ASD-STAN PREN 4847

Aerospace series — Screws, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature)/235 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2020
Status: active
Page Count: 12
scope:

This document specifies the characteristics of externally threaded fasteners, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated, for aerospace applications.

Classification: 1 100 MPa1/235 °C2.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the externally threaded fastener can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.

Document History

ASD-STAN PREN 4847
October 1, 2020
Aerospace series — Screws, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature)/235 °C
This document specifies the characteristics of externally threaded fasteners, pan head, Spiral Drive Recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated, for...

References

Advertisement