ASD-STAN PREN 4845

Aerospace series — Screws, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated — Classification: 900 MPa (at ambient temperature)/650 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2020
Status: active
Page Count: 11
scope:

This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601, passivated, for aerospace applications.

Classification: 900 MPa1/650 °C2.

1 Minimum tensile strength of the material at ambient temperature.

2 Maximum temperature that the externally threaded fastener can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the material.

Document History

ASD-STAN PREN 4845
October 1, 2020
Aerospace series — Screws, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601 (A286), passivated — Classification: 900 MPa (at ambient temperature)/650 °C
This document specifies the characteristics of externally threaded fasteners, 100° countersunk normal head, Spiral Drive Recess, short thread, in heat resisting steel FE-PA2601, passivated, for...

References

Advertisement