SNV - SN EN ISO 19403-4

Paints and varnishes ‐ Wettability ‐ Part 4: Determination of the polar and dispersive fractions of the surface tension of liquids from an interfacial tension

active, Most Current
Organization: SNV
Publication Date: 1 August 2020
Status: active
Page Count: 18
ICS Code (Paint and colour industries (Vocabularies)): 01.040.87
scope:

The standard series IS ISO 19403 specifies optical test methods ? for the measurement of the contact angle, ? for the determination of the free surface energy of a solid surface including the polar and dispersive fractions, ? for the determination of the surface tension of liquids including the polar and dispersive fractions, ? for the checking of the measurement arrangement with reference materials. It can be applied for the characterization of substrates, coatings, and coating materials. Part 4 of the standard specifies a test method to determine the polar and dispersive fraction of the surface tension of liquids with optical methods. The method can be applied for the characterization of liquid coating materials, especially when drying effects occur during measurement.

Document History

SN EN ISO 19403-4
August 1, 2020
Paints and varnishes ‐ Wettability ‐ Part 4: Determination of the polar and dispersive fractions of the surface tension of liquids from an interfacial tension
The standard series IS ISO 19403 specifies optical test methods ? for the measurement of the contact angle, ? for the determination of the free surface energy of a solid surface including the polar...

References

Advertisement