DSF/PREN ISO 80601-2-74

Medical electrical equipment – Part 2-74: Particular requirements for basic safety and essential performance of respiratory humidifying equipment (ISO/DIS 80601-2-74:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 114
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

201.1 Scope, object and related standards IEC 60601-1:2005+AMD1:2012+AMD2:20201, Clause 1 applies, except as follows. NOTE - The general standard is IEC 60601-1:2005+AMD1:2012+AMD2:2020. 201.1.1 * Scope Replacement: This document applies to the basic safety and essential performance of a humidifier, also hereafter referred to as ME equipment, in combination with its accessories, the combination also hereafter referred to as ME system. This document is also applicable to those accessories intended by their manufacturer to be connected to a humidifier where the characteristics of those accessories can affect the basic safety or essential performance of the humidifier. EXAMPLE 1 Heated breathing tubes (heated-wire breathing tubes) or ME equipment intended to control these heated breathing tubes (heated breathing tube controllers). NOTE - 1 Heated breathing tubes and their controllers are ME equipment and are subject to the requirements of IEC 60601-1. NOTE - 2 ISO 5367 specifies other safety and performance requirements for breathing tubes. This document includes requirements for the different medical uses of humidification, such as invasive ventilation, non-invasive ventilation, nasal high-flow therapy, and obstructive sleep apnoea therapy, as well as humidification therapy for tracheostomy patients. NOTE - 3 A humidifier can be integrated into other equipment. When this is the case, the requirements of the other equipment also apply to the humidifier. EXAMPLE 2 Heated humidifier incorporated int

Document History

July 26, 2021
Medical electrical equipment – Part 2-74: Particular requirements for basic safety and essential performance of respiratory humidifying equipment (ISO 80601-2-74:2021)
This document applies to the basic safety and essential performance of a humidifier, also hereafter referred to as ME equipment, in combination with its accessories, the combination also hereafter...
February 25, 2020
Medical electrical equipment – Part 2-74: Particular requirements for basic safety and essential performance of respiratory humidifying equipment (ISO 80601-2-74:2017)
ISO 80601-2-74:2017 applies to the basic safety and essential performance of a humidifier, also hereafter referred to as me equipment, in combination with its accessories, the combination also...
DSF/PREN ISO 80601-2-74
Medical electrical equipment – Part 2-74: Particular requirements for basic safety and essential performance of respiratory humidifying equipment (ISO/DIS 80601-2-74:2020)
201.1 Scope, object and related standards IEC 60601-1:2005+AMD1:2012+AMD2:20201, Clause 1 applies, except as follows. NOTE – The general standard is IEC 60601-1:2005+AMD1:2012+AMD2:2020. 201.1.1 *...
Medical electrical equipment – Part 2-74: Particular requirements for basic safety and essential performance of respiratory humidifying equipment (ISO 80601-2-74:2017)
ISO 80601-2-74:2017 applies to the basic safety and essential performance of a humidifier, also hereafter referred to as me equipment, in combination with its accessories, the combination also...
Advertisement