DSF/FPREN IEC 61869-13

Instrument transformers – Part 13: Stand-alone merging unit (SAMU)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 74
scope:

The scope of the IEC 61869-1 is applicable with the following complements: This standard is a product standard and covers only additional requirements for Stand-Alone Merging Unit (SAMU) used for AC applications having rated frequencies from 15 Hz to 100 Hz. The product standard is composed using the IEC 61869-1, in addition with IEC 61869-6 and this standard. The digital output format specification is not covered by this standard. It is standardized in IEC 61869-9 as an application of the horizontal standard series IEC 61850, which details layered utility communication architecture.

Document History

July 19, 2021
Instrument transformers – Part 13: Stand-alone merging unit (SAMU)
IEC 61869-13:2021 is a product standard and covers only additional requirements for stand-alone merging units (SAMUs) used for AC applications having rated frequencies from 15 Hz to 100 Hz. The...
DSF/FPREN IEC 61869-13
Instrument transformers – Part 13: Stand-alone merging unit (SAMU)
The scope of the IEC 61869-1 is applicable with the following complements: This standard is a product standard and covers only additional requirements for Stand-Alone Merging Unit (SAMU) used for AC...
Instrument Transformers – Part 13: Standalone Merging Unit
The scope of the IEC 61869-1 is applicable with the following complements: This standard is a product standard and covers only additional requirements for Stand-Alone Merging Unit (SAMU) used for AC...

References

Advertisement