DSF/PREN ISO 16090-1

Machine tools safety – Machining centres, milling machines, transfer machines – Part 1: Safety requirements (ISO/DIS 16090-1:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 153
ICS Code (Machine tools in general): 25.080.01
ICS Code (Safety of machinery): 13.110
scope:

This document deals with all significant hazards, hazardous situations and events relevant to this type of machinery which may occur during transportation, assembly and installation, setting, operation, cleaning and maintenance, troubleshooting, dismantling or disabling according to ISO 12100, when the machinery is used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This document presumes accessibility to the machine from all directions and specifies access conditions to operator positions. It also applies to workpiece transfer devices including transport devices for loading/unloading when they form an integral part of the machine.

Document History

December 22, 2022
Machine tools safety – Machining centres, milling machines, transfer machines – Part 1: Safety requirements (ISO 16090-1:2022)
This document specifies the technical safety requirements and protective measures for the design, construction and supply (including installation and dismantling, with arrangements for transport and...
April 10, 2018
Machine tools safety – Machining centres, Milling machines, Transfer machines – Part 1: Safety requirements (ISO 16090-1:2017)
ISO 16090-1:2017 specifies the technical safety requirements and protective measures for the design, construction and supply (including installation and dismantling, with arrangements for transport...
DSF/PREN ISO 16090-1
Machine tools safety – Machining centres, milling machines, transfer machines – Part 1: Safety requirements (ISO/DIS 16090-1:2020)
This document deals with all significant hazards, hazardous situations and events relevant to this type of machinery which may occur during transportation, assembly and installation, setting,...
Machine tools safety – Machining centres, Milling machines, Transfer machines – Part 1: Safety requirements (ISO/FDIS 16090-1:2017)
This standard specifies the technical safety requirements and protective measures to be adopted by persons undertaking the design, construction and supply (including installation and dismantling,...
Machine tools safety - Machining centres, Milling machines, Transfer machines - Part 1: Safety requirements (ISO/DIS 16090-1:2015)
This standard specifies the technical safety requirements and protective measures to be adopted by persons undertaking the design, construction and supply (including installation and dismantling,...
Advertisement