NEN-ISO 17190-3

Urine-absorbing aids for incontinence - Polyacrylate superabsorbent powders - Part 3: Test method for determination of the particle size distribution by sieve fractionation

active, Most Current
Organization: NEN
Publication Date: 1 November 2020
Status: active
Page Count: 16
ICS Code (Aids for incontinence and ostomy): 11.180.20
scope:

This document specifies a test method for measuring particle size distributions up to 850 μ of cross-linked polyacrylate superabsorbent powders. It applies only to measurements made where sieve shaking is used for the separation. Tapping equipment is not expected to deliver the same results.

This method is applicable to powdered polymeric superabsorbent materials that are free-flowing under the specified test conditions.

Document History

NEN-ISO 17190-3
November 1, 2020
Urine-absorbing aids for incontinence - Polyacrylate superabsorbent powders - Part 3: Test method for determination of the particle size distribution by sieve fractionation
This document specifies a test method for measuring particle size distributions up to 850 μ of cross-linked polyacrylate superabsorbent powders. It applies only to measurements made where sieve...
January 1, 2002
Urine-absorbing aids for incontinence - Test methods for characterizing polymer-based absorbent materials - Part 3: Determination of particle size distribution by sieve fractionation
This part of ISO 17190 specifies a method for measuring particle size distributions from 45 µm to 850 µm of cross-linked polyacrylate (PA) superabsorbent powders. In general, this method is expected...

References

Advertisement