ISO 12967-1

Health informatics — Service architecture (HISA) — Part 1: Enterprise viewpoint

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2020
Status: active
Page Count: 78
ICS Code (IT applications in health care technology): 35.240.80
scope:

This document provides guidance and requirements for the description, planning and development of new systems, as well as for the integration of existing information systems, both within one enterprise and across different healthcare organizations, through an architecture integrating the common data and business logic into a specific architectural layer (i.e. the middleware), distinct from individual applications and accessible throughout the whole information system through services,

This document is also independent from, and does not imply either explicitly or implicitly, any specific technological solution or product for its deployment. Accordingly, the formalization of the architecture according to two lower levels of the ODP reference model, the engineering and technology viewpoints, is outside the scope of this document.

The language and notations used here for specifying the architecture are based on UML (Unified Modeling Language) complemented by case studies and other paradigms widely utilized by other standards in health informatics. The level of the specification is complete and non-ambiguous enough to allow its implementation into the specific physical and technological scenarios adopted by the various healthcare organizations and vendors. Accordingly, methodology formalized by the Engineering and Technology viewpoints of the RM ODP Reference Model can be followed for the implementation.

Document History

ISO 12967-1
November 1, 2020
Health informatics — Service architecture (HISA) — Part 1: Enterprise viewpoint
This document provides guidance and requirements for the description, planning and development of new systems, as well as for the integration of existing information systems, both within one...
August 15, 2009
Health informatics — Service architecture — Part 1: Enterprise viewpoint
This part of ISO 12967 provides guidance for the description, planning and development of new systems, as well as for the integration of existing information systems, both within one enterprise and...

References

Advertisement