AFNOR - NF C32-323
Insulated cables and cords for installations - Fire retardant Halogen free rigid cable 0,6/1 kV, with cross-linked synthetic insulation and with extruded synthetic protective sheath and with improved performances in case of fire
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 7 November 2020 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
Document History
NF C32-323
November 7, 2020
Insulated cables and cords for installations - Fire retardant Halogen free rigid cable 0,6/1 kV, with cross-linked synthetic insulation and with extruded synthetic protective sheath and with improved performances in case of fire
A description is not available for this item.
July 1, 1988
Insulated cables and flexible cords for installations. Halogen-free 0,6/1 kv cables with improved characteristics in the case of fire, type C1, with cross-linked synthetic insulation and with extruded synthetic protective sheath.
A description is not available for this item.