AFNOR - NF EN ISO 10893-9/A1
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes - Amendment 1 : change acceptance criteria
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 22 July 2020 |
| Status: | active |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
NF EN ISO 10893-9/A1
July 22, 2020
Non-destructive testing of steel tubes - Part 9: Automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes - Amendment 1 : change acceptance criteria
A description is not available for this item.
May 1, 2011
Non-destructive testing of steel tubes - Part 9 : automated ultrasonic testing for the detection of laminar imperfections in strip/plate used for the manufacture of welded steel tubes
A description is not available for this item.