ASTM International - ASTM D4694-09(2015)

Standard Test Method for Deflections with a Falling-Weight-Type Impulse Load Device

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2015
Status: inactive
Page Count: 3
ICS Code (Road construction materials): 93.080.20
significance And Use:

4.1 This test method covers the determination of pavement surface deflections as a result of the application of an impulse load to the pavement surface. The resulting deflections are measured at... View More

scope:

1.1 This test method covers the measurement of deflections of paved and unpaved surfaces with a falling-weight-type impulse load device. These devices are commonly referred to as falling weight deflectometers or FWDs.

1.2 This test method describes the measurement of vertical deflection response of the surface to an impulse load applied to the pavement surface. Vertical deflections are measured on the load axis and at points spaced radially outward from the load axis.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. A specific hazard statement is given in Section 6.

Document History

October 1, 2025
Standard Test Method for Deflections with a Falling-Weight-Type Impulse Load Device
1.1 This test method covers the measurement of deflections of paved and unpaved surfaces with a falling-weight-type impulse load device. These devices are commonly referred to as falling-weight...
November 1, 2020
Standard Test Method for Deflections with a Falling-Weight-Type Impulse Load Device
1.1 This test method covers the measurement of deflections of paved and unpaved surfaces with a falling-weight-type impulse load device. These devices are commonly referred to as falling-weight...
ASTM D4694-09(2015)
May 1, 2015
Standard Test Method for Deflections with a Falling-Weight-Type Impulse Load Device
1.1 This test method covers the measurement of deflections of paved and unpaved surfaces with a falling-weight-type impulse load device. These devices are commonly referred to as falling weight...
November 1, 2009
Standard Test Method for Deflections with a Falling-Weight-Type Impulse Load Device
1.1 This test method covers the measurement of deflections of paved and unpaved surfaces with a falling-weight-type impulse load device. These devices are commonly referred to as falling weight...
December 1, 2003
Standard Test Method for Deflections with a Falling-Weight-Type Impulse Load Device
1.1 This test method covers the measurement of deflections of paved and unpaved surfaces with a falling-weight-type impulse load device. These devices are commonly referred to as falling-weight...
January 1, 1995
Standard Test Method for Deflections with a Falling-Weight-Type Impulse Load Device
1.1 This test method covers the measurement of deflections of paved and unpaved surfaces with a falling-weight-type impulse load device. These devices are commonly referred to as falling-weight...
Advertisement