DSF/IEC TR 61850-90-16ED1

Communication networks and systems for power utility automation – Part 90-16: System management for IEC 61850

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 80
scope:

This part 90-16 of the IEC 61850 series specifies the mechanisms for the system management of Smart Grid Devices as IEC 61850 equipment in power utility automation as well as telecommunication and cybersecurity equipment. System Management of Smart Grid Devices or Smart Grid Device Management refers to functionalities that are not directly linked to the operational role of the equipment (which for grid automation equipment would be to protect and allow remote supervision and control on the grid) but allow it to perform its operational functions in the best conditions possible. The main functions of the Smart Grid Device Management can be categorized as illustrated in figure 1 and described below These actions being available from remote information systems, they affect system automation functions, telecommunication functions and cybersecurity functions as these three categories are interacting in a Smart grid Device or system. We have chosen the Smart Grid domain for these use cases including distributed energy resources. We expect this content will be applicable to other domains, such as industrial automation domain and grid user domain.

Document History

July 6, 2021
Communication networks and systems in power utility automations – Part 90-16: Requirements of system management for Smart Energy Automation
IEC TR 61850-90-16:2021(E) which is a technical report, specifies the mechanisms for the system management of Smart Grid Devices as IEC 61850 equipment in power utility automation as well as...
DSF/IEC TR 61850-90-16ED1
Communication networks and systems for power utility automation – Part 90-16: System management for IEC 61850
This part 90-16 of the IEC 61850 series specifies the mechanisms for the system management of Smart Grid Devices as IEC 61850 equipment in power utility automation as well as telecommunication and...
Advertisement