SNV - SN EN 131-4

Ladders - Part 4: Single or multiple hinge-joint ladders

active, Most Current
Organization: SNV
Publication Date: 1 September 2020
Status: active
Page Count: 21
ICS Code (Ladders): 97.145
scope:

This document specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints.

This document is not applicable to hinge-joints of combination and standing ladders as defined by EN 131-1.

This part of the standard is intended to be used in conjunction with EN 131-1, EN 131-2 and EN 131-3.

Document History

SN EN 131-4
September 1, 2020
Ladders - Part 4: Single or multiple hinge-joint ladders
This document specifies the requirements, tests and marking of hinged combination ladders with one or several hinge joints. This document is not applicable to hinge-joints of combination and...

References

Advertisement