ASSE LEC 2010

Listing Evaluation Criteria for Proportional Flow Control Devices, with Protection from CrossContamination via Hydronic Water, for use in Drinking Water Installations

active, Most Current
Buy Now
Organization: ASSE
Publication Date: 1 October 2020
Status: active
Page Count: 24
scope:

Description

This device consists of a single potable cold water supply inlet and outlet, and a single hydronic supply inlet and outlet, a means of dynamic flow control, an atmospheric vent, and two sets of three dynamic seals between the potable and hydronic flow paths.

Connections

Pipe threads and other connections shall conform to local plumbing and mechanical codes.

Size Range

Inlet and outlet sizes are ¾" ISO 228.

Flow Range

The maximum rated flow rate on the potable flow path shall be 9.0 GPM (34 L/min).

The maximum rated flow rate on the hydronic flow path shall be 9.0 GPM (34 L/min).

Temperature Range

The maximum operating temperature for the device is 195 °F (90 °C).

Pressure Range

The maximum static pressure, on the potable and hydronic flow paths, is 180 psi (1241 kPa).

Document History

ASSE LEC 2010
October 1, 2020
Listing Evaluation Criteria for Proportional Flow Control Devices, with Protection from CrossContamination via Hydronic Water, for use in Drinking Water Installations
Description This device consists of a single potable cold water supply inlet and outlet, and a single hydronic supply inlet and outlet, a means of dynamic flow control, an atmospheric vent, and two...
April 1, 2020
Listing Evaluation Criteria for Proportional Flow Control Devices, with Protection from Cross Contamination via Hydronic Water, for Use in Drinking Water Installations
Description This device consists of a single potable cold water supply inlet and outlet, and a single hydronic supply inlet and outlet, a means of dynamic flow control, an atmospheric vent, and two...

References

Advertisement