CRC - Compliant Mechanisms Design of Flexure Hinges
| Organization: | CRC |
| Publication Date: | 19 November 2020 |
| Page Count: | 563 |
scope:
With a rigorous and comprehensive coverage, the second edition of Compliant Mechanisms: Design of Flexure Hinges provides practical answers to the design and analysis of devices that incorporate flexible hinges. Complex-shaped flexible-hinge mechanisms are generated from basic elastic segments by means of a bottom-up compliance (flexibility) approach. The same compliance method and the classical finite element analysis are utilized to study the quasi-static and dynamic performances of these compliant mechanisms. This book offers easy-to-use mathematical tools to investigate a wealth of flexible-hinge configurations and two- or three-dimensional compliant mechanism applications.
FEATURES
•Introduces a bottom-up compliance-based approach to characterize the flexibility of new and existing flexible hinges of straight- and curvilinear-axis configurations
•Develops a consistent linear lumped-parameter compliance model to thoroughly describe the quasi-static and dynamic behavior of planar/spatial, serial/parallel flexible-hinge mechanisms
•Utilizes the finite element method to analyze the quasi-statics and dynamics of compliant mechanisms by means of straight- and curvilinear-axis flexible-hinge elements
•Covers miscellaneous topics such as stress concentration, yielding and related maximum load, precision of rotation of straight- and circular-axis flexible hinges, temperature effects on compliances, layered flexible hinges and piezoelectric actuation/sensing
•Offers multiple solved examples of flexible hinges and flexible-hinge mechanisms.
This book should serve as a reference to students, researchers, academics and anyone interested to investigate precision flexible-hinge mechanisms by linear model-based methods in various areas of mechanical, aerospace or biomedical engineering, as well as in robotics and micro-/nanosystems.
Author: Nicolae Lobontiu