ISO 15500-5

Road vehicles — Compressed natural gas (CNG) fuel system components — Part 5: Manual cylinder valve

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2020
Status: active
Page Count: 12
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies tests and requirements for the manual cylinder valve, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833.

This document is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using natural gas in accordance with ISO 15403-1.

It is not applicable to the following:

a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer;

b) fuel containers;

c) stationary gas engines;

d) container-mounting hardware;

e) electronic fuel management;

f) refuelling receptacles.

Document History

ISO 15500-5
November 1, 2020
Road vehicles — Compressed natural gas (CNG) fuel system components — Part 5: Manual cylinder valve
This document specifies tests and requirements for the manual cylinder valve, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in ISO 3833....
April 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylinder valve AMENDMENT 1
A description is not available for this item.
April 15, 2012
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 5: Manual cylinder valve
This part of ISO 15500 specifies tests and requirements for the manual cylinder valve, a compressed natural gas (CNG) fuel system component intended for use on the types of motor vehicles defined in...
January 15, 2001
Road Vehicles - Compressed Natural Gas (CNG) Fuel System Components - Part 5: Manual Cylinder Valve
A description is not available for this item.

References

Advertisement