ASHRAE STD 221

Test Method to Field-Measure and Score the Cooling and Heating Performance of an Installed Unitary HVAC System

active, Most Current
Buy Now
Organization: ASHRAE
Publication Date: 26 June 2020
Status: active
Page Count: 56
scope:

This standard

a. defines performance scoring methods for cooling and heating system delivered capacity and cooling system efficiency;

b. establishes uniform methods of measurements and testing procedures for airflow, temperature, enthalpy, and power;

c. specifies test instruments, specifications, and calibration requirements for performing such measurements and tests;

d. specifies data required and calculations to be used; and

e. applies to single-zone unitary split and packaged direct expansion (DX) cooling, air-source heat pump, and combustion furnace HVAC systems of any capacity and with forced-air distribution systems.

PURPOSE

The purpose of this standard is to prescribe a field evaluation and test method to measure and score the performance, in terms of delivered cooling or heating capacity or cooling efficiency, of an installed unitary HVAC system.

Document History

August 5, 2021
Test Method to Field-Measure and Score the Cooling and Heating Performance of an Installed Unitary HVAC System
A description is not available for this item.
ASHRAE STD 221
June 26, 2020
Test Method to Field-Measure and Score the Cooling and Heating Performance of an Installed Unitary HVAC System
This standard a. defines performance scoring methods for cooling and heating system delivered capacity and cooling system efficiency; b. establishes uniform methods of measurements and testing...

References

Advertisement