IEC TR 62541-2

OPC Unified Architecture – Part 2: Security Model

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2020
Status: active
Page Count: 52
ICS Code (Open systems interconnection in general): 35.100.01
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) security model. It describes the security threats of the physical, hardware, and software environments in which OPC UA is expected to run. It describes how OPC UA relies upon other standards for security. It provides definition of common security terms that are used in this and other parts of the OPC UA specification. It gives an overview of the security features that are specified in other parts of the OPC UA specification. It references services, mappings, and Profiles that are specified normatively in other parts of the OPC UA Specification. It provides suggestions or best practice guidelines on implementing security. Any seeming ambiguity between this part and one of the other normative parts does not remove or reduce the requirement specified in the other normative part.

It is important to understand that there are many different aspects of security that have to be addressed when developing applications. However, since OPC UA specifies a communication protocol, the focus is on securing the data exchanged between applications. This does not mean that an application developer can ignore the other aspects of security like protecting persistent data against tampering. It is important that the developers look into all aspects of security and decide how they can be addressed in the application.

This part is directed to readers who will develop OPC UA Client or Server applications or implement the OPC UA services layer. It is also for end Users that wish to understand the various security features and functionality provided by OPC UA. It also offers some suggestions that can be applied when deploying systems. These suggestions are generic in nature since the details would depend on the actual implementation of the OPC UA Applications and the choices made for the site security.

Document History

IEC TR 62541-2
November 1, 2020
OPC Unified Architecture – Part 2: Security Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) security model. It describes the security threats of the physical, hardware, and software environments in which OPC UA is...
October 1, 2016
OPC Unified Architecture – Part 2: Security Model
This part of IEC 62541, which a Technical Report, describes the OPC unified architecture (OPC UA) security model. It describes the security threats of the physical, hardware, and software...
February 1, 2010
OPC Unified Architecture – Part 2: Security Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) security model. It describes the security threats of the physical, hardware and software environments in which OPC UA is...

References

Advertisement