BSI - 20/30429761 DC

Draft BS EN 62496-4-3 Ed.1.0 Optical circuit boards. Part 4-3: Interface standards - Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector intermateable with 250 μm pitch MPO 16

pending
Organization: BSI
Publication Date: 16 November 2020
Status: pending
Page Count: 18
ICS Code (Other standards related to optics and optical measurements): 17.180.99
ICS Code (Optics and optical measurements in general): 17.180.01

Document History

October 20, 2023
Draft BS EN IEC 62496-4-3 Optical circuit boards. Part 4-3: Interface standards. Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector intermateable with 250 µm pitch MPO 16-COPY
A description is not available for this item.
20/30429761 DC
November 16, 2020
Draft BS EN 62496-4-3 Ed.1.0 Optical circuit boards. Part 4-3: Interface standards - Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector intermateable with 250 μm pitch MPO 16
A description is not available for this item.

References

Advertisement