SNV - SN EN IEC 60331-1

Tests for electric cables under fire conditions - Circuit integrity - Part 1: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm

active, Most Current
Organization: SNV
Publication Date: 1 August 2019
Status: active
Page Count: 5
ICS Code (Cables): 29.060.20
ICS Code (Electrical engineering in general): 29.020

Document History

SN EN IEC 60331-1
August 1, 2019
Tests for electric cables under fire conditions - Circuit integrity - Part 1: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm
A description is not available for this item.
Advertisement