NPFC - MIL-DTL-87929
MANUALS, TECHNICAL - OPERATION AND MAINTENANCE INSTRUCTIONS IN WORK PACKAGE FORMAT (FOR USAF EQUIPMENT)
| Organization: | NPFC |
| Publication Date: | 10 November 2020 |
| Status: | active |
| Page Count: | 91 |
scope:
Scope.
This detail specification covers the requirements for preparation of equipment Operation and Maintenance (O&M) Technical Manuals (TM) in Work Package (WP) and Subordinate Work Package (SWP) formats. Manuals using the WP and SWP concept described within this specification, are intended for use at Intermediate and Depot levels on all equipment and at Organizational level for equipment not using the MIL-DTL-83495 maintenance manual concept. This specification provides for Standard Generalized Markup Language (SGML) Document Type Definitions (DTD) usage required for preparation of work package format manuals (see appendices A through L). All appendices are intended for compliance when required. The type(s) of manual(s) to be prepared, as specified by the acquiring activity, are as follows:
a. Maintenance Manuals. (See 3.2.1.)
1. Intermediate Maintenance Manuals. (See 3.2.1.1.)
2. Organizational Maintenance Manuals. (See 3.2.1.2.)
3. Depot Maintenance Manuals. (See 3.2.1.3.)
4. Combined Maintenance Manuals. (See 3.2.1.4.)
5. On-Condition Maintenance Instruction Manuals (engines only). (See 3.2.1.5.)
6. Manual Set. (See 3.2.1.6.)
7. Accessories. (See 3.2.1.7.)
b. Operation and Maintenance Instruction Manuals. (See 3.2.2.)
c. Special Technical Manuals. (See 3.2.3.)
d. Checklists. (See 3.2.4.)
intended Use:
Technical manuals prepared in accordance with this specification are intended to be used for accomplishing military specific operation, inspection, maintenance, storage, and other specialized... View More
Document History