ASTM International - ASTM F1733-13

Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2013
Status: inactive
Page Count: 7
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This specification covers polyamide (PA) butt fusion fittings for use with polyamide pipe (IPS and ISO) and tubing (CTS). Included are requirements for materials, workmanship, dimensions, marking, sustained pressure, and burst pressure.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers polyamide (PA) butt fusion fittings for use with polyamide pipe (IPS and ISO) and tubing (CTS). This specification covers butt fusion fittings intended for use with... View More

Document History

February 1, 2024
Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing
1.1 This specification covers polyamide (PA) butt fusion fittings for use with polyamide pipe (IPS and Metric) and tubing (CTS). Included are requirements for materials, workmanship, dimensions,...
November 1, 2020
Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing
1.1 This specification covers polyamide (PA) butt fusion fittings for use with polyamide pipe (IPS and Metric) and tubing (CTS). Included are requirements for materials, workmanship, dimensions,...
ASTM F1733-13
May 1, 2013
Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing
1.1 This specification covers polyamide (PA) butt fusion fittings for use with polyamide pipe (IPS and ISO) and tubing (CTS). Included are requirements for materials, workmanship, dimensions,...
November 1, 2007
Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing
1.1 This specification covers polyamide (PA) butt fusion fittings for use with polyamide pipe (IPS and ISO) and tubing (CTS). Included are requirements for materials, workmanship, dimensions,...
September 10, 1996
Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing
1.1 This specification covers polyamide (PA) butt fusion fittings for use with polyamide pipe (IPS and ISO) and tubing (CTS). Included are requirements for materials, workmanship, dimensions,...
September 10, 1996
Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing
DESIG: F 1733 07 ^TITLE: Standard Specification for Butt Heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing ^SCOPE: 1. Scope 1.1 This specification covers polyamide...
January 1, 1996
Standard Specification for Butt heat Fusion Polyamide(PA) Plastic Fitting for Polyamide(PA) Plastic Pipe and Tubing
1.1 this specification covers polyamide (PA) butt fusion fittings for use with polyamide pipe (IPS and ISO) and tubing (CTS). Included are requirements for materials, workmanship, dimensions,...
Advertisement