IEC 60794-2-31
AMENDMENT 1 Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2020 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
November 1, 2020
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
IEC 60794-2-31
November 1, 2020
AMENDMENT 1 Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
A description is not available for this item.
April 1, 2019
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
November 1, 2012
Optical fibre cables – Part 2-31: Indoor cables – Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family...
June 1, 2005
Optical fibre cables Part 2-31: Indoor cables Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to optical fibre ribbon cables for use in premises cabling to ensure compatibility with ISO 11801...