IEC 60794-2-11

AMENDMENT 1 Optical fibre cables – Part 2-11: Indoor cables – Detailed specification for simplex and duplex cables for use in premises cabling

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2020
Status: inactive
Page Count: 8
ICS Code (Fibres and cables): 33.180.10

Document History

November 1, 2020
Optical fibre cables – Part 2-11: Indoor cables – Detailed specification for simplex and duplex cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
IEC 60794-2-11
November 1, 2020
AMENDMENT 1 Optical fibre cables – Part 2-11: Indoor cables – Detailed specification for simplex and duplex cables for use in premises cabling
A description is not available for this item.
April 1, 2019
Optical fibre cables – Part 2-11: Indoor cables – Detailed specification for simplex and duplex cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
May 1, 2012
Optical fibre cables – Part 2-11: Indoor optical fibre cables – Detailed specification for simplex and duplex cables for use in premises cabling
This International Standard presents the detailed requirements specific to this type of cable to ensure compatibility with ISO/IEC 11801, Information technology − Generic cabling for customer...
June 1, 2005
Optical fibre cables Part 2-11: Indoor cables Detailed specification for simplex and duplex cables for use in premises cabling
This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to simplex and duplex cables for use in premises cabling, to ensure compatibility with ISO 11801...
Advertisement