AENOR - UNE-EN ISO 21083-1

Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 1: Size range from 20 nm to 500 nm (ISO 21083-1:2018)

active, Most Current
Organization: AENOR
Publication Date: 18 November 2020
Status: active
Page Count: 69
ICS Code (Ventilation and air-conditioning systems): 91.140.30

Document History

UNE-EN ISO 21083-1
November 18, 2020
Test method to measure the efficiency of air filtration media against spherical nanomaterials - Part 1: Size range from 20 nm to 500 nm (ISO 21083-1:2018)
A description is not available for this item.
Advertisement