IEC 63193

Lead-acid batteries for propulsion power of lightweight vehicles – General requirements and methods of test

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2020
Status: active
Page Count: 120
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

This document is applicable to lead-acid batteries powering electric two-wheelers (mopeds) and three-wheelers (e-rickshaws and delivery vehicles), and also to golf cars and similar light utility and multi-passenger vehicles.

Persons with a low level of technical skills as regards these vehicles and associated batteries, operate them most often in an environment with many bystanders who are unaware of the possible risks involved. The batteries have thus to be eminently reliable, consumer friendly and minimize risks of fire, explosions, electrical shocks and chemical burns.

These batteries are submitted to frequent and deep discharges with electrical power delivered to the propulsion system in short surges of high current when accelerating, followed by lower current levels when at cruising speed. The subsequent charge of the battery can also occur in areas accessible to the public.

The document specifies methods of tests tailored to batteries destined for the above-referenced types of vehicles so as to ensure satisfactory and safe battery performance in the intended application.

This document does not apply for example to lead acid cells and batteries used for:

• vehicle engine starting applications (IEC 60095 series);

• traction applications (IEC 60254 series);

• stationary applications (IEC 60896 series);

• general purpose applications (IEC 61056 series); or to

• motorized wheelchairs and similar personal assist vehicles.

Document History

IEC 63193
November 1, 2020
Lead-acid batteries for propulsion power of lightweight vehicles – General requirements and methods of test
This document is applicable to lead-acid batteries powering electric two-wheelers (mopeds) and three-wheelers (e-rickshaws and delivery vehicles), and also to golf cars and similar light utility and...

References

Advertisement