IEC 62769-101-2 REDLINE

Field device integration (FDI) – Part 101-2: Profiles – Foundation Fieldbus HSE

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2020
Status: active
Page Count: 90
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies the IEC 62769 profile for IEC 61784-1, CP 1/2 (FOUNDATION™ Fieldbus HSE)1.

1 FOUNDATION™ Fieldbus is the trade name of the non-profit consortium Fieldbus Foundation. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade name. Use of the trade name requires permission of the trade name holder.

Document History

Field Device Integration (FDI) – Part 101-2: Profiles – Foundation Fieldbus HSE
This part of IEC 62769 specifies the IEC 62769 profile for IEC 61784-1, CP 1/2 (FOUNDATION™ Fieldbus HSE)1. 1 Foundation™ Fieldbus is the trade name of the non-profit consortium Fieldbus Foundation....
IEC 62769-101-2 REDLINE
November 1, 2020
Field device integration (FDI) – Part 101-2: Profiles – Foundation Fieldbus HSE
This part of IEC 62769 specifies the IEC 62769 profile for IEC 61784-1, CP 1/2 (FOUNDATION™ Fieldbus HSE)1. 1 FOUNDATION™ Fieldbus is the trade name of the non-profit consortium Fieldbus Foundation....

References

Advertisement