IETF RFC 8940
Extensible Authentication Protocol (EAP) Session-Id Derivation for EAP Subscriber Identity Module (EAP-SIM), EAP Authentication and Key Agreement (EAP-AKA), and Protected EAP (PEAP)
| Organization: | IETF |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 7 |
scope:
Abstract
RFC 5247 is updated to define and clarify EAP Session-Id derivation for multiple Extensible Authentication Protocol (EAP) methods. The derivation of Session-Id was not given for EAP Subscriber Identity Module (EAP-SIM) or EAP Authentication and Key Agreement (EAP-AKA) when using the fast reconnect exchange instead of full authentication. The derivation of Session-Id for full authentication is clarified for both EAP-SIM and EAP-AKA. The derivation of Session-Id for Protected EAP (PEAP) is also given. The definition for PEAP follows the definition for other TLS-based EAP methods.
Document History